Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 031-0113-300

Description
LENS CAP; Indicator Lens Colour:Yellow; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:31 Series; For Use With:Large Panel Mount Indicators; Colour:Yellow; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:Yellow; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:31 Series; For Use With:Large Panel Mount Indicators; Colour:Yellow; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 50F6060 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
50F6060
Lens Cap; Indicator Lens Colour Dialight 50F6060
LENS CAP; Indicator Lens Colour:Yellow; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:31 Series; For Use With:Large Panel Mount Indicators; Colour:Yellow; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Yellow; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:31 Series; For Use With:Large Panel Mount Indicators; Colour:Yellow; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 50F6060
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

For .500
Keystone Electronics Corp.
Specs
Material Thermoplastic Rubber
NPT Thread 1/2" NPT
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details