Dialight Corp. Lamp Lenses 019-0533-400

Description
Lamp Lenses LARGE PANEL IND
Datasheet
Description
Lamp Lenses LARGE PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
019-0533-400
Lamp Lenses 019-0533-400
Lamp Lenses LARGE PANEL IND

Lamp Lenses LARGE PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 019-0533-400
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8795822 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details