diaago 8 Channel Reagent Reservoir Res8-350

Description
Made from virgin polypropylene, these reservoir trays are low profile design suitable for use with liquid handling systems. Reservoirs are available in formats suitable for a single liquid or partitioned 8 and 12 rows for use with several liquids. Features DNase/RNase and Pyrogen Free Conforms to ANSI-SBS Standards Polymer selection to overcome the surface tension of the liquid and minimize residual liquid Matched reservoir breaker for 96 and 384 reservoirs with the option of a cover to avoid reagent wastage. Suitable for storage down to -80°c Produced and packed in Class 100,000 clean workshop
Description
Made from virgin polypropylene, these reservoir trays are low profile design suitable for use with liquid handling systems. Reservoirs are available in formats suitable for a single liquid or partitioned 8 and 12 rows for use with several liquids. Features DNase/RNase and Pyrogen Free Conforms to ANSI-SBS Standards Polymer selection to overcome the surface tension of the liquid and minimize residual liquid Matched reservoir breaker for 96 and 384 reservoirs with the option of a cover to avoid reagent wastage. Suitable for storage down to -80°c Produced and packed in Class 100,000 clean workshop

Suppliers

Company
Product
Description
Supplier Links
8 Channel Reagent Reservoir - Res8-350 - diaago
Danville, CA, United States
8 Channel Reagent Reservoir
Res8-350
8 Channel Reagent Reservoir Res8-350
Made from virgin polypropylene, these reservoir trays are low profile design suitable for use with liquid handling systems. Reservoirs are available in formats suitable for a single liquid or partitioned 8 and 12 rows for use with several liquids. Features DNase/RNase and Pyrogen Free Conforms to ANSI-SBS Standards Polymer selection to overcome the surface tension of the liquid and minimize residual liquid Matched reservoir breaker for 96 and 384 reservoirs with the option of a cover to avoid reagent wastage. Suitable for storage down to -80°c Produced and packed in Class 100,000 clean workshop

Made from virgin polypropylene, these reservoir trays are low profile design suitable for use with liquid handling systems. Reservoirs are available in formats suitable for a single liquid or partitioned 8 and 12 rows for use with several liquids.

Features

  • DNase/RNase and Pyrogen Free
  • Conforms to ANSI-SBS Standards
  • Polymer selection to overcome the surface tension of the liquid and minimize residual liquid
  • Matched reservoir breaker for 96 and 384 reservoirs with the option of a cover to avoid reagent wastage.
  • Suitable for storage down to -80°c
  • Produced and packed in Class 100,000 clean workshop
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number Res8-350
Product Name 8 Channel Reagent Reservoir
Unlock Full Specs
to access all available technical data

Similar Products

FLO i8® PD General Purpose Liquid Handler - 839079A - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to 1 ml (1.22E-5 to 0.0610 cubic inches)
Accuracy 5 (+/-%)
View Details
MICROLAB 600 Series Diluter and Dispenser - ML625-CNT - Hamilton Company
Specs
Dispenser Type Dual Syringe Continuous, Advanced Ctrl
Features Digital Display; Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details
 - Multidrop® Combi - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Dispenser Type Microplate Dispenser
Features Digital Display
Capacity 5.00E-4 to 2.5 ml (3.05E-5 to 0.1526 cubic inches)
View Details