diaago 50mL Reagent Reservoir, Bulk, Non-sterile LV4054-1006

Description
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir
Description
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir

Suppliers

Company
Product
Description
Supplier Links
50mL Reagent Reservoir, Bulk, Non-sterile - LV4054-1006 - diaago
Danville, CA, United States
50mL Reagent Reservoir, Bulk, Non-sterile
LV4054-1006
50mL Reagent Reservoir, Bulk, Non-sterile LV4054-1006
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir

Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL.

Features

  • Sterile or Non-Sterile
  • Certified RNase/DNase free
  • Non-pyrogenic
  • Free of animal products
  • Lid available for 100 mL Reservoir
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number LV4054-1006
Product Name 50mL Reagent Reservoir, Bulk, Non-sterile
Capacity 50 ml (3.05 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

NT8® v4 Drop Setter / Crystallization Robot - 559001C - Formulatrix, Inc.
Specs
Capacity 1.00E-5 to 0.0015 ml (6.10E-7 to 9.15E-5 cubic inches)
View Details
MICROLAB 600 Series Diluter and Dispenser - ML620-DIS - Hamilton Company
Specs
Dispenser Type Single Syringe, Advanced Controller
Features Digital Display; Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details