diaago 100mL Reagent Reservoir Cooler with Lid, Sterile LV3054-5000

Description
100 mL Reservoir Cooler from VistaLab is a reservoir cooler for 100mL reservoirs. Features includes three 100mL reservoirs with lid
Description
100 mL Reservoir Cooler from VistaLab is a reservoir cooler for 100mL reservoirs. Features includes three 100mL reservoirs with lid

Suppliers

Company
Product
Description
Supplier Links
100mL Reagent Reservoir Cooler with Lid, Sterile - LV3054-5000 - diaago
Danville, CA, United States
100mL Reagent Reservoir Cooler with Lid, Sterile
LV3054-5000
100mL Reagent Reservoir Cooler with Lid, Sterile LV3054-5000
100 mL Reservoir Cooler from VistaLab is a reservoir cooler for 100mL reservoirs. Features includes three 100mL reservoirs with lid

100 mL Reservoir Cooler from VistaLab is a reservoir cooler for 100mL reservoirs.

Features

  • includes three 100mL reservoirs with lid
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number LV3054-5000
Product Name 100mL Reagent Reservoir Cooler with Lid, Sterile
Capacity 100 ml (6.1 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

F.A.S.T.™ Liquid Handler - 828296A - Formulatrix, Inc.
Specs
Capacity 1.00E-4 to 0.0500 ml (6.10E-6 to 0.0031 cubic inches)
Accuracy 5 (+/-%)
View Details
MICROLAB 600 Series Diluter and Dispenser - ML620-DIS - Hamilton Company
Specs
Dispenser Type Single Syringe, Advanced Controller
Features Digital Display; Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details
25mL Reagent Reservoir, Polystyrene, White, Bulk, Sterile - 229295 - diaago
Specs
Capacity 25 ml (1.53 cubic inches)
Construction Material Polystyrene
View Details