diaago 100mL Reagent Reservoir Lid, Bulk, Sterile LV3054-3000

Description
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir
Description
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir

Suppliers

Company
Product
Description
Supplier Links
100mL Reagent Reservoir Lid, Bulk, Sterile - LV3054-3000 - diaago
Danville, CA, United States
100mL Reagent Reservoir Lid, Bulk, Sterile
LV3054-3000
100mL Reagent Reservoir Lid, Bulk, Sterile LV3054-3000
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir

Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL.

Features

  • Sterile or Non-Sterile
  • Certified RNase/DNase free
  • Non-pyrogenic
  • Free of animal products
  • Lid available for 100 mL Reservoir
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number LV3054-3000
Product Name 100mL Reagent Reservoir Lid, Bulk, Sterile
Capacity 100 ml (6.1 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

MICROLAB 600 Series Diluter and Dispenser - ML610-DIS - Hamilton Company
Specs
Dispenser Type Single Syringe, Basic Controller
Features Digital Display; Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
FLO i8® PD General Purpose Liquid Handler - 839079A - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to 1 ml (1.22E-5 to 0.0610 cubic inches)
Accuracy 5 (+/-%)
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details