diaago 10mL Reagent Reservoir, Individually Wrapped, Sterile LV3054-2013

Description
10mL Reagent Reservoir from VistaLab comes in a group of fifty or one-hundred. Features Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products 10mL, 25mL, 50mL or 100mL Reagent Reservoir
Description
10mL Reagent Reservoir from VistaLab comes in a group of fifty or one-hundred. Features Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products 10mL, 25mL, 50mL or 100mL Reagent Reservoir

Suppliers

Company
Product
Description
Supplier Links
10mL Reagent Reservoir, Individually Wrapped, Sterile - LV3054-2013 - diaago
Danville, CA, United States
10mL Reagent Reservoir, Individually Wrapped, Sterile
LV3054-2013
10mL Reagent Reservoir, Individually Wrapped, Sterile LV3054-2013
10mL Reagent Reservoir from VistaLab comes in a group of fifty or one-hundred. Features Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products 10mL, 25mL, 50mL or 100mL Reagent Reservoir

10mL Reagent Reservoir from VistaLab comes in a group of fifty or one-hundred.

Features

  • Sterile
  • Certified RNase/DNase free
  • Non-pyrogenic
  • Free of animal products
  • 10mL, 25mL, 50mL or 100mL Reagent Reservoir
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number LV3054-2013
Product Name 10mL Reagent Reservoir, Individually Wrapped, Sterile
Capacity 10 ml (0.6102 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

MICROLAB 600 Series Diluter and Dispenser - ML 630 - Hamilton Company
Specs
Dispenser Type Single Syringe Pump
Features Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
FLO i8® PD General Purpose Liquid Handler - 839079A - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to 1 ml (1.22E-5 to 0.0610 cubic inches)
Accuracy 5 (+/-%)
View Details
Glass Droppers - DR72550 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Dispenser Type Bottle Top
Construction Material Glass
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details