diaago 25mL Reagent Reservoir, Bulk, Sterile LV3054-1002

Description
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir
Description
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir

Suppliers

Company
Product
Description
Supplier Links
25mL Reagent Reservoir, Bulk, Sterile - LV3054-1002 - diaago
Danville, CA, United States
25mL Reagent Reservoir, Bulk, Sterile
LV3054-1002
25mL Reagent Reservoir, Bulk, Sterile LV3054-1002
Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL. Features Sterile or Non-Sterile Certified RNase/DNase free Non-pyrogenic Free of animal products Lid available for 100 mL Reservoir

Polystyrene Reagent Reservoirs Bulk from VistaLab, come in sizes 10mL, 25mL, 50mL, and 100mL.

Features

  • Sterile or Non-Sterile
  • Certified RNase/DNase free
  • Non-pyrogenic
  • Free of animal products
  • Lid available for 100 mL Reservoir
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number LV3054-1002
Product Name 25mL Reagent Reservoir, Bulk, Sterile
Capacity 25 ml (1.53 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

MICROLAB 600 Series Diluter and Dispenser - ML625-DIS - Hamilton Company
Specs
Dispenser Type Dual Syringe, Advanced Controller
Features Digital Display; Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
FLO i8® PD General Purpose Liquid Handler - 839079A - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to 1 ml (1.22E-5 to 0.0610 cubic inches)
Accuracy 5 (+/-%)
View Details
Glass Droppers - DR72550 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Dispenser Type Bottle Top
Construction Material Glass
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details