diaago 15ml Reagent bottle, Clear, HDPE body, PP cap (box/1000) Bot15-381c

Description
ILS Reagent Bottles are suitable for storage, transportation and packing of liquid, with uniform thickness of the bottle walls. Available in natural translucent for easy viewing of liquid levels or brown to reduce ultraviolet light transmission and protection of photosensitive contents. Features Available in 8ml, 15ml, 30ml, 60ml, 125ml, 250ml, 500ml, 100ml Produced in High Density Polyethylene (HDPE) with linerless polypropylene caps to ensure leakproof performance and loose material contamination. Suitable for storage, transportation and packing of liquid, with uniform thickness of wall, sturdy and durable Wide top design for easy filling and reduction of eddy currents caused by perfusion. Chemical resistance to most acid, alkali and alcohol.
Description
ILS Reagent Bottles are suitable for storage, transportation and packing of liquid, with uniform thickness of the bottle walls. Available in natural translucent for easy viewing of liquid levels or brown to reduce ultraviolet light transmission and protection of photosensitive contents. Features Available in 8ml, 15ml, 30ml, 60ml, 125ml, 250ml, 500ml, 100ml Produced in High Density Polyethylene (HDPE) with linerless polypropylene caps to ensure leakproof performance and loose material contamination. Suitable for storage, transportation and packing of liquid, with uniform thickness of wall, sturdy and durable Wide top design for easy filling and reduction of eddy currents caused by perfusion. Chemical resistance to most acid, alkali and alcohol.

Suppliers

Company
Product
Description
Supplier Links
15ml Reagent bottle, Clear, HDPE body, PP cap (box/1000) - Bot15-381c - diaago
Danville, CA, United States
15ml Reagent bottle, Clear, HDPE body, PP cap (box/1000)
Bot15-381c
15ml Reagent bottle, Clear, HDPE body, PP cap (box/1000) Bot15-381c
ILS Reagent Bottles are suitable for storage, transportation and packing of liquid, with uniform thickness of the bottle walls. Available in natural translucent for easy viewing of liquid levels or brown to reduce ultraviolet light transmission and protection of photosensitive contents. Features Available in 8ml, 15ml, 30ml, 60ml, 125ml, 250ml, 500ml, 100ml Produced in High Density Polyethylene (HDPE) with linerless polypropylene caps to ensure leakproof performance and loose material contamination. Suitable for storage, transportation and packing of liquid, with uniform thickness of wall, sturdy and durable Wide top design for easy filling and reduction of eddy currents caused by perfusion. Chemical resistance to most acid, alkali and alcohol.

ILS Reagent Bottles are suitable for storage, transportation and packing of liquid, with uniform thickness of the bottle walls. Available in natural translucent for easy viewing of liquid levels or brown to reduce ultraviolet light transmission and protection of photosensitive contents.

Features

  • Available in 8ml, 15ml, 30ml, 60ml, 125ml, 250ml, 500ml, 100ml
  • Produced in High Density Polyethylene (HDPE) with linerless polypropylene caps to ensure leakproof performance and loose material contamination.
  • Suitable for storage, transportation and packing of liquid, with uniform thickness of wall, sturdy and durable
  • Wide top design for easy filling and reduction of eddy currents caused by perfusion.
  • Chemical resistance to most acid, alkali and alcohol.
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Bottles
Product Number Bot15-381c
Product Name 15ml Reagent bottle, Clear, HDPE body, PP cap (box/1000)
Unlock Full Specs
to access all available technical data

Similar Products