diaago Lambda8 Manual Information Marking System A20101

Description
The Lambda8 can be used to engrave any shape, logo, text or sample ID directly onto the surface of a tube. Consequently, the markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC. Overall the system ensures the absolute traceability of samples. Features Most durable and reliable solution to mark labware Laser engrave information such as: shapes, logos, texts, codes and batch IDs Marks directly on the surface of labware (e.g. tubes, racks, rack covers) Mark sample storage tubes in 96-, 48-, and 24-well ANSI/SLAS format and other unstandardized tube formats Laser engraved markings cannot be separated from the plastic surface and can never wear off like labels, guaranteeing sample traceability High resolution markings No requirement for changing labels or ink ribbons Markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC CSV input/output (compatible with LIMS) CE/UL approved
Description
The Lambda8 can be used to engrave any shape, logo, text or sample ID directly onto the surface of a tube. Consequently, the markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC. Overall the system ensures the absolute traceability of samples. Features Most durable and reliable solution to mark labware Laser engrave information such as: shapes, logos, texts, codes and batch IDs Marks directly on the surface of labware (e.g. tubes, racks, rack covers) Mark sample storage tubes in 96-, 48-, and 24-well ANSI/SLAS format and other unstandardized tube formats Laser engraved markings cannot be separated from the plastic surface and can never wear off like labels, guaranteeing sample traceability High resolution markings No requirement for changing labels or ink ribbons Markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC CSV input/output (compatible with LIMS) CE/UL approved

Suppliers

Company
Product
Description
Supplier Links
Lambda8 Manual Information Marking System - A20101 - diaago
Danville, CA, United States
Lambda8 Manual Information Marking System
A20101
Lambda8 Manual Information Marking System A20101
The Lambda8 can be used to engrave any shape, logo, text or sample ID directly onto the surface of a tube. Consequently, the markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC. Overall the system ensures the absolute traceability of samples. Features Most durable and reliable solution to mark labware Laser engrave information such as: shapes, logos, texts, codes and batch IDs Marks directly on the surface of labware (e.g. tubes, racks, rack covers) Mark sample storage tubes in 96-, 48-, and 24-well ANSI/SLAS format and other unstandardized tube formats Laser engraved markings cannot be separated from the plastic surface and can never wear off like labels, guaranteeing sample traceability High resolution markings No requirement for changing labels or ink ribbons Markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC CSV input/output (compatible with LIMS) CE/UL approved

The Lambda8 can be used to engrave any shape, logo, text or sample ID directly onto the surface of a tube. Consequently, the markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC. Overall the system ensures the absolute traceability of samples.

Features

  • Most durable and reliable solution to mark labware
  • Laser engrave information such as: shapes, logos, texts, codes and batch IDs
  • Marks directly on the surface of labware (e.g. tubes, racks, rack covers)
  • Mark sample storage tubes in 96-, 48-, and 24-well ANSI/SLAS format and other unstandardized tube formats
  • Laser engraved markings cannot be separated from the plastic surface and can never wear off like labels, guaranteeing sample traceability
  • High resolution markings
  • No requirement for changing labels or ink ribbons
  • Markings are resistant against chemicals, mechanical abrasion and temperatures between +100ºC and -196ºC
  • CSV input/output (compatible with LIMS)
  • CE/UL approved
Supplier's Site

Technical Specifications

  diaago
Product Category Marking and Engraving Equipment
Product Number A20101
Product Name Lambda8 Manual Information Marking System
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation Automatic
View Details
VS 210 Scriber - 34000000 - Altech Corp.
Specs
Technology Stylus / Scribing
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
Hot Stamp Imprinter - C205 - Universal Labeling Systems
Universal Labeling Systems
Specs
Technology Hot Stamping
Media Handling Paper
Automation SemiAuto
View Details