diaago Assorted Size Beaker Pack 230509

Description
Beakers from CELLTREAT are made from a Polypropylene material that is resistant to a variety of strong acids, bases, and solvents. These Beakers also have angled walls for easy handling and sample retrieval. The wide range of sizes/volumes are perfect for any lab setting. Features Molded pouring spout prevents drips Extended lip for easy gripping Stacking ribs provide separation so beakers will not stick together when stacked Angled walls for easy handling and sample retrieval Small case quantities versus industry standard are easier to store and ideal for small-scale users Polypropylene material is resistant to a variety of strong acids, bases, and solvents Assorted pack includes 10 beakers of each size: 30mL, 50mL, 100mL, 150mL, 250mL, 400mL, 600mL
Description
Beakers from CELLTREAT are made from a Polypropylene material that is resistant to a variety of strong acids, bases, and solvents. These Beakers also have angled walls for easy handling and sample retrieval. The wide range of sizes/volumes are perfect for any lab setting. Features Molded pouring spout prevents drips Extended lip for easy gripping Stacking ribs provide separation so beakers will not stick together when stacked Angled walls for easy handling and sample retrieval Small case quantities versus industry standard are easier to store and ideal for small-scale users Polypropylene material is resistant to a variety of strong acids, bases, and solvents Assorted pack includes 10 beakers of each size: 30mL, 50mL, 100mL, 150mL, 250mL, 400mL, 600mL

Suppliers

Company
Product
Description
Supplier Links
Assorted Size Beaker Pack - 230509 - diaago
Danville, CA, United States
Assorted Size Beaker Pack
230509
Assorted Size Beaker Pack 230509
Beakers from CELLTREAT are made from a Polypropylene material that is resistant to a variety of strong acids, bases, and solvents. These Beakers also have angled walls for easy handling and sample retrieval. The wide range of sizes/volumes are perfect for any lab setting. Features Molded pouring spout prevents drips Extended lip for easy gripping Stacking ribs provide separation so beakers will not stick together when stacked Angled walls for easy handling and sample retrieval Small case quantities versus industry standard are easier to store and ideal for small-scale users Polypropylene material is resistant to a variety of strong acids, bases, and solvents Assorted pack includes 10 beakers of each size: 30mL, 50mL, 100mL, 150mL, 250mL, 400mL, 600mL

Beakers from CELLTREAT are made from a Polypropylene material that is resistant to a variety of strong acids, bases, and solvents. These Beakers also have angled walls for easy handling and sample retrieval. The wide range of sizes/volumes are perfect for any lab setting.

Features

  • Molded pouring spout prevents drips
  • Extended lip for easy gripping
  • Stacking ribs provide separation so beakers will not stick together when stacked
  • Angled walls for easy handling and sample retrieval
  • Small case quantities versus industry standard are easier to store and ideal for small-scale users
  • Polypropylene material is resistant to a variety of strong acids, bases, and solvents
  • Assorted pack includes 10 beakers of each size: 30mL, 50mL, 100mL, 150mL, 250mL, 400mL, 600mL
Supplier's Site

Technical Specifications

  diaago
Product Category Beakers
Product Number 230509
Product Name Assorted Size Beaker Pack
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Breakers -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
100ml ptfe beaker -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
30mL Graduated Beaker, Polypropylene, Non-sterile - 230511 - diaago
Specs
Features Graduated
Plastic Material Polypropylene (PP)
View Details