diaago CA Syringe Filter, 0.45μm, 30mm, Sterile 229763

Description
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required
Description
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required

Suppliers

Company
Product
Description
Supplier Links
CA Syringe Filter, 0.45μm, 30mm, Sterile - 229763 - diaago
Danville, CA, United States
CA Syringe Filter, 0.45μm, 30mm, Sterile
229763
CA Syringe Filter, 0.45μm, 30mm, Sterile 229763
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required

CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • CA (Cellulose Acetate)
  • Low protein binding, reduced extractables, and low hold-up volume
  • Filtration of aqueous solutions such as buffers, media, and reagents
  • No pre-wetting required
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229763
Product Name CA Syringe Filter, 0.45μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Glass Fiber Filter Disk, Pre-filter, Binder Free, 1.0µm, 90mm Diameter, Sterile - 230734 - diaago
Specs
Filter Type Pre-Filter
Filter Medium Material Glass Fiber
Features Sterile
View Details
Inline Filter Metal Free 2µm, for 1/16
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Pore Size 2 µm (0.0787 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details