diaago PVDF Syringe Filter, 0.22μm, 13mm, Sterile 229742

Description
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration
Description
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration

Suppliers

Company
Product
Description
Supplier Links
PVDF Syringe Filter, 0.22μm, 13mm, Sterile - 229742 - diaago
Danville, CA, United States
PVDF Syringe Filter, 0.22μm, 13mm, Sterile
229742
PVDF Syringe Filter, 0.22μm, 13mm, Sterile 229742
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration

PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PVDF (Polyvinylidene Fluoride)
  • Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions
  • Maximizes protein recovery
  • High temperature filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229742
Product Name PVDF Syringe Filter, 0.22μm, 13mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
MCE Syringe Filter, 0.45μm, 13mm, Sterile - 229752 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Filter Funnel w/ Drip-Tip - Z173185 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details
Solvent Filter Assembly 10µm, for 1/16
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details