diaago PVDF Syringe Filter, 0.10μm, 13mm, Sterile 229740

Description
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration
Description
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration

Suppliers

Company
Product
Description
Supplier Links
PVDF Syringe Filter, 0.10μm, 13mm, Sterile - 229740 - diaago
Danville, CA, United States
PVDF Syringe Filter, 0.10μm, 13mm, Sterile
229740
PVDF Syringe Filter, 0.10μm, 13mm, Sterile 229740
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration

PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PVDF (Polyvinylidene Fluoride)
  • Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions
  • Maximizes protein recovery
  • High temperature filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229740
Product Name PVDF Syringe Filter, 0.10μm, 13mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Prep Filter Assembly 10µm - A-360 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
Pressure 2500 psi (1759 m H2O)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28307 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
500mL Polypropylene Bottle Top Filter, 0.45μm PTFE Filter, 90mm Diameter, Non-sterile - 229725 - diaago
Specs
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
View Details