diaago Multiple Cavity Reagent Reservoir, 8 Well, Trough Bottom, PP, Non-sterile 229561

Description
Features Reagent Reservoirs are designed to assist in repetitive or robotic liquid transfer Pyramid and Trough Bottom designs promote funneling of liquid to maximize reagent recovery by pipet tips Low profile is ideal for small volume robotic tips 229561 & 229562: Multiple wells allow for dispensing of various reagents Polypropylene offers a low binding surface to prevent samples from sticking to the side during elution, and is chemically inert for combinatorial chemistry applications Autoclavable
Description
Features Reagent Reservoirs are designed to assist in repetitive or robotic liquid transfer Pyramid and Trough Bottom designs promote funneling of liquid to maximize reagent recovery by pipet tips Low profile is ideal for small volume robotic tips 229561 & 229562: Multiple wells allow for dispensing of various reagents Polypropylene offers a low binding surface to prevent samples from sticking to the side during elution, and is chemically inert for combinatorial chemistry applications Autoclavable

Suppliers

Company
Product
Description
Supplier Links
Multiple Cavity Reagent Reservoir, 8 Well, Trough Bottom, PP, Non-sterile - 229561 - diaago
Danville, CA, United States
Multiple Cavity Reagent Reservoir, 8 Well, Trough Bottom, PP, Non-sterile
229561
Multiple Cavity Reagent Reservoir, 8 Well, Trough Bottom, PP, Non-sterile 229561
Features Reagent Reservoirs are designed to assist in repetitive or robotic liquid transfer Pyramid and Trough Bottom designs promote funneling of liquid to maximize reagent recovery by pipet tips Low profile is ideal for small volume robotic tips 229561 & 229562: Multiple wells allow for dispensing of various reagents Polypropylene offers a low binding surface to prevent samples from sticking to the side during elution, and is chemically inert for combinatorial chemistry applications Autoclavable

Features

  • Reagent Reservoirs are designed to assist in repetitive or robotic liquid transfer
  • Pyramid and Trough Bottom designs promote funneling of liquid to maximize reagent recovery by pipet tips
  • Low profile is ideal for small volume robotic tips
  • 229561 & 229562: Multiple wells allow for dispensing of various reagents
  • Polypropylene offers a low binding surface to prevent samples from sticking to the side during elution, and is chemically inert for combinatorial chemistry applications
  • Autoclavable
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number 229561
Product Name Multiple Cavity Reagent Reservoir, 8 Well, Trough Bottom, PP, Non-sterile
Construction Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MICROLAB 600 Series Diluter and Dispenser - ML 635 - Hamilton Company
Specs
Dispenser Type Dual Syringe Pump
Features Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
FLO i8® PD General Purpose Liquid Handler - 839079A - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to 1 ml (1.22E-5 to 0.0610 cubic inches)
Accuracy 5 (+/-%)
View Details
 - Multidrop® Combi nL - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Dispenser Type Microplate Dispenser
Features Digital Display
Capacity 5.00E-5 to 0.0500 ml (3.05E-6 to 0.0031 cubic inches)
View Details
SYRINGE, PRECISEDOSE DISPENSER™ W/TIP CAP, CLEAR, 60 mL -  - Medisca Inc.
Specs
Capacity 0.5000 to ? ml (0.0305 to ? cubic inches)
View Details