diaago Cell Strainer, 40μm, Blue, Individually Wrapped, Sterile 229481

Description
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer
Description
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer

Suppliers

Company
Product
Description
Supplier Links
Cell Strainer, 40μm, Blue, Individually Wrapped, Sterile - 229481 - diaago
Danville, CA, United States
Cell Strainer, 40μm, Blue, Individually Wrapped, Sterile
229481
Cell Strainer, 40μm, Blue, Individually Wrapped, Sterile 229481
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer

Features

  • CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris
  • Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials
  • Extended lip on housing enables aseptic handling with forceps
  • Elongated gripping tab on housing for easy handling
  • Cell strainers are designed to universally fit most brands of 50mL conical tubes
  • Unique bulk packaging option available
  • The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use
  • 5.5 inch pestle length for convenient hand manipulation
  • Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer
Supplier's Site

Technical Specifications

  diaago
Product Category Strainers
Product Number 229481
Product Name Cell Strainer, 40μm, Blue, Individually Wrapped, Sterile
Strainer Style Strainer Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 131 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Osprey™ 106.00 Inch (in) Diameter (A) Gravity Strainer - 25 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details