diaago Argenta 96/384 1118

Description
Save time and remove human error with consistent and reproducible pipetting and sample preparation! ARGENTA 96/384 is a fully automated, affordable and easy-to-use liquid handler. From simple plate fillings to complex protocols, the ARGENTA operates with excellent precision, speed, and performance in an ultra compact footprint. Features 1, 8, 12, 24 and custom channel heads available 1 to 1000 µL (depending on the pipetting head type) Very Small footprint (WxDxH) 20.5 x 11.0 x 14.0 in Works with standard microplates or tubes Transfers by row or by column Fixed or disposable tips available Large touch screen controller, no PC required Optional UV enclosure for safety and contaminant free Optional barcode reader for sample tracking Optional single channel head for cherry picking
Description
Save time and remove human error with consistent and reproducible pipetting and sample preparation! ARGENTA 96/384 is a fully automated, affordable and easy-to-use liquid handler. From simple plate fillings to complex protocols, the ARGENTA operates with excellent precision, speed, and performance in an ultra compact footprint. Features 1, 8, 12, 24 and custom channel heads available 1 to 1000 µL (depending on the pipetting head type) Very Small footprint (WxDxH) 20.5 x 11.0 x 14.0 in Works with standard microplates or tubes Transfers by row or by column Fixed or disposable tips available Large touch screen controller, no PC required Optional UV enclosure for safety and contaminant free Optional barcode reader for sample tracking Optional single channel head for cherry picking

Suppliers

Company
Product
Description
Supplier Links
Argenta 96/384 - 1118 - diaago
Danville, CA, United States
Argenta 96/384
1118
Argenta 96/384 1118
Save time and remove human error with consistent and reproducible pipetting and sample preparation! ARGENTA 96/384 is a fully automated, affordable and easy-to-use liquid handler. From simple plate fillings to complex protocols, the ARGENTA operates with excellent precision, speed, and performance in an ultra compact footprint. Features 1, 8, 12, 24 and custom channel heads available 1 to 1000 µL (depending on the pipetting head type) Very Small footprint (WxDxH) 20.5 x 11.0 x 14.0 in Works with standard microplates or tubes Transfers by row or by column Fixed or disposable tips available Large touch screen controller, no PC required Optional UV enclosure for safety and contaminant free Optional barcode reader for sample tracking Optional single channel head for cherry picking

Save time and remove human error with consistent and reproducible pipetting and sample preparation! ARGENTA 96/384 is a fully automated, affordable and easy-to-use liquid handler.

From simple plate fillings to complex protocols, the ARGENTA operates with excellent precision, speed, and performance in an ultra compact footprint.

Features

  • 1, 8, 12, 24 and custom channel heads available
  • 1 to 1000 µL (depending on the pipetting head type)
  • Very Small footprint (WxDxH) 20.5 x 11.0 x 14.0 in
  • Works with standard microplates or tubes
  • Transfers by row or by column
  • Fixed or disposable tips available
  • Large touch screen controller, no PC required
  • Optional UV enclosure for safety and contaminant free
  • Optional barcode reader for sample tracking
  • Optional single channel head for cherry picking
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number 1118
Product Name Argenta 96/384
Unlock Full Specs
to access all available technical data

Similar Products

NT8® v4 Drop Setter / Crystallization Robot - 559001C - Formulatrix, Inc.
Specs
Capacity 1.00E-5 to 0.0015 ml (6.10E-7 to 9.15E-5 cubic inches)
View Details
MICROLAB 600 Series Diluter and Dispenser - ML625-DIS - Hamilton Company
Specs
Dispenser Type Dual Syringe, Advanced Controller
Features Digital Display; Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details
INTEGRA Biosciences AG
Specs
Dispenser Type Burette
Features Autoclavable; Adapters
View Details