DFRobot RF Switches TEL0146

Description
RF Switch IC WiFi
Datasheet
Description
RF Switch IC WiFi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - TEL0146 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TEL0146
RF Switches TEL0146
RF Switch IC WiFi

RF Switch IC WiFi

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number TEL0146
Product Name RF Switches
Frequency Range 433 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-2SP6T-A12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details