DFRobot Evaluation, Development Board Enclosures FIT0647

Description
"Case Silicone Black Hand Held, Split Sides 2.170"" L x 1.890"" W (55.12mm x 48.00mm) X 0.590"" (14.99mm)"
Request a Quote Datasheet
Description
"Case Silicone Black Hand Held, Split Sides 2.170"" L x 1.890"" W (55.12mm x 48.00mm) X 0.590"" (14.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1738-FIT0647-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1738-FIT0647-ND
Evaluation, Development Board Enclosures 1738-FIT0647-ND
"Case Silicone Black Hand Held, Split Sides 2.170"" L x 1.890"" W (55.12mm x 48.00mm) X 0.590"" (14.99mm)"

"Case Silicone Black Hand Held, Split Sides 2.170"" L x 1.890"" W (55.12mm x 48.00mm) X 0.590"" (14.99mm)"

Buy Now Datasheet
Dev Board Enclosure, Silicone, Black; For Use With Dfrobot - 88AH6281 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Silicone, Black; For Use With Dfrobot
88AH6281
Dev Board Enclosure, Silicone, Black; For Use With Dfrobot 88AH6281
DEV BOARD ENCLOSURE, SILICONE, BLACK; For Use With:DFRobot HUSKYLENS Development Boards; External Height:15mm; External Width:48mm; External Depth:55mm; Enclosure Material:Silicone; Body Color:Black; Product Range:LattePanda Series RoHS Compliant: Yes

DEV BOARD ENCLOSURE, SILICONE, BLACK; For Use With:DFRobot HUSKYLENS Development Boards; External Height:15mm; External Width:48mm; External Depth:55mm; Enclosure Material:Silicone; Body Color:Black; Product Range:LattePanda Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1738-FIT0647-ND 88AH6281
Product Name Evaluation, Development Board Enclosures Dev Board Enclosure, Silicone, Black; For Use With Dfrobot
Material Silicone Silicone
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details