DFRobot Thermal - Heat Sinks - FIT0542 FIT0542

Description
Manufacturer: DFRobot Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135420-FIT0542 Color: Black Material: Aluminium, Copper Categories: Thermal - Heat Sinks Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Schedule B: 8542900000, 8542900000
Request a Quote
Description
Manufacturer: DFRobot Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135420-FIT0542 Color: Black Material: Aluminium, Copper Categories: Thermal - Heat Sinks Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Schedule B: 8542900000, 8542900000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermal - Heat Sinks - FIT0542 - FIT0542 - Win Source Electronics
Laguna Hills, CA, United States
Thermal - Heat Sinks - FIT0542
FIT0542
Thermal - Heat Sinks - FIT0542 FIT0542
Manufacturer: DFRobot Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135420-FIT0542 Color: Black Material: Aluminium, Copper Categories: Thermal - Heat Sinks Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Schedule B: 8542900000, 8542900000

Manufacturer: DFRobot
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135420-FIT0542
Color: Black
Material: Aluminium, Copper
Categories: Thermal - Heat Sinks
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Schedule B: 8542900000, 8542900000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number FIT0542
Product Name Thermal - Heat Sinks - FIT0542
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details