DFRobot Evaluation, Development Board Enclosures FIT0516

Description
"Case Silicone Hand Held, Split Sides 3.980"" L x 3.280"" W (101.09mm x 83.31mm) X 1.460"" (37.08mm)"
Request a Quote Datasheet
Description
"Case Silicone Hand Held, Split Sides 3.980"" L x 3.280"" W (101.09mm x 83.31mm) X 1.460"" (37.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1738-1342-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1738-1342-ND
Evaluation, Development Board Enclosures 1738-1342-ND
"Case Silicone Hand Held, Split Sides 3.980"" L x 3.280"" W (101.09mm x 83.31mm) X 1.460"" (37.08mm)"

"Case Silicone Hand Held, Split Sides 3.980"" L x 3.280"" W (101.09mm x 83.31mm) X 1.460"" (37.08mm)"

Buy Now Datasheet
Dev Board Enclosure, Silicone; For Use With Dfrobot - 88AH6280 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Silicone; For Use With Dfrobot
88AH6280
Dev Board Enclosure, Silicone; For Use With Dfrobot 88AH6280
DEV BOARD ENCLOSURE, SILICONE; For Use With:DFRobot LattePanda V1 Single Board Computers; External Height:37mm; External Width:83.2mm; External Depth:101.2mm; Enclosure Material:Silicone; Body Color:-; Product Range:LattePanda SeriesRoHS Compliant: Yes

DEV BOARD ENCLOSURE, SILICONE; For Use With:DFRobot LattePanda V1 Single Board Computers; External Height:37mm; External Width:83.2mm; External Depth:101.2mm; Enclosure Material:Silicone; Body Color:-; Product Range:LattePanda SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1738-1342-ND 88AH6280
Product Name Evaluation, Development Board Enclosures Dev Board Enclosure, Silicone; For Use With Dfrobot
Material Silicone Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers