DFRobot Evaluation, Development Board Enclosures FIT0474

Description
"Case Plastic, Acrylic Clear Hand Held 3.740"" L x 2.992"" W (95.00mm x 76.00mm) X 1.417"" (35.99mm)"
Request a Quote Datasheet
Description
"Case Plastic, Acrylic Clear Hand Held 3.740"" L x 2.992"" W (95.00mm x 76.00mm) X 1.417"" (35.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1738-1137-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1738-1137-ND
Evaluation, Development Board Enclosures 1738-1137-ND
"Case Plastic, Acrylic Clear Hand Held 3.740"" L x 2.992"" W (95.00mm x 76.00mm) X 1.417"" (35.99mm)"

"Case Plastic, Acrylic Clear Hand Held 3.740"" L x 2.992"" W (95.00mm x 76.00mm) X 1.417"" (35.99mm)"

Buy Now Datasheet
Dev Board Enclosure, Acrylic/pmma, Clr; For Use With Dfrobot - 87AH5936 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Acrylic/pmma, Clr; For Use With Dfrobot
87AH5936
Dev Board Enclosure, Acrylic/pmma, Clr; For Use With Dfrobot 87AH5936
DEV BOARD ENCLOSURE, ACRYLIC/PMMA, CLR; For Use With:DFRobot LattePanda V1 Single Board Computers; External Height:36mm; External Width:95mm; External Depth:76mm; Enclosure Material:Acrylic, PMMA; Body Color:Transparent RoHS Compliant: Yes

DEV BOARD ENCLOSURE, ACRYLIC/PMMA, CLR; For Use With:DFRobot LattePanda V1 Single Board Computers; External Height:36mm; External Width:95mm; External Depth:76mm; Enclosure Material:Acrylic, PMMA; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1738-1137-ND 87AH5936
Product Name Evaluation, Development Board Enclosures Dev Board Enclosure, Acrylic/pmma, Clr; For Use With Dfrobot
Material Plastic, Acrylic Acrylic, PMMA
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Enclosure, Abs, Black; Enclosure Type Takachi - 83X7659 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details