A thermistor is a type of resistor that differs from standard resistors in that its resistance varies significantly with temperature. Common uses of thermistors are temperature sensors, self-resetting overcurrent protectors and self-regulating heating elements.
Material that is typically used in thermistors is either a ceramic or polymer. Material allows for thermistors to typically achieve a higher precision within a limited temperature range, typically −90 °C to 130 °C.
| Dexter Magnetic Technologies, Inc. | |
|---|---|
| Product Category | Thermistors |
| Product Name | Thermistors |
| Package / Electrode Type | Bead |
| Lead Style | Radial |
| Temperature Range | 149 to 183 C (300 to 361 F) |
| Resistance (@25°C) | 0.5000 to 10 ohms |