Dexter Magnetic Technologies, Inc. Microwave Circulators/Isolators

Description
Microwave circulators and isolators are used primarily in radar and communication systems. These devices typically consist of a ground plane, microwave ferrite and a permanent magnet. These devices are critical in the switching and routing of microwave energy. An isolator is analogous to a diode in a DC circuit. A circulator adds a third port and is used primarily to isolate a transmitter and a receiver from a single port. At Dexter, we also offer the ability to calibrate magnets for circulators and/or pre-stabilize them for high-temperature environments.
Description
Microwave circulators and isolators are used primarily in radar and communication systems. These devices typically consist of a ground plane, microwave ferrite and a permanent magnet. These devices are critical in the switching and routing of microwave energy. An isolator is analogous to a diode in a DC circuit. A circulator adds a third port and is used primarily to isolate a transmitter and a receiver from a single port. At Dexter, we also offer the ability to calibrate magnets for circulators and/or pre-stabilize them for high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Microwave Circulators/Isolators -  - Dexter Magnetic Technologies, Inc.
Elk Grove Village, IL, USA
Microwave Circulators/Isolators
Microwave Circulators/Isolators
Microwave circulators and isolators are used primarily in radar and communication systems. These devices typically consist of a ground plane, microwave ferrite and a permanent magnet. These devices are critical in the switching and routing of microwave energy. An isolator is analogous to a diode in a DC circuit. A circulator adds a third port and is used primarily to isolate a transmitter and a receiver from a single port. At Dexter, we also offer the ability to calibrate magnets for circulators and/or pre-stabilize them for high-temperature environments.

Microwave circulators and isolators are used primarily in radar and communication systems. These devices typically consist of a ground plane, microwave ferrite and a permanent magnet. These devices are critical in the switching and routing of microwave energy.

An isolator is analogous to a diode in a DC circuit. A circulator adds a third port and is used primarily to isolate a transmitter and a receiver from a single port.

At Dexter, we also offer the ability to calibrate magnets for circulators and/or pre-stabilize them for high-temperature environments.

Supplier's Site

Technical Specifications

  Dexter Magnetic Technologies, Inc.
Product Category RF Isolators and RF Circulators
Product Name Microwave Circulators/Isolators
Component Isolator; Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
High Power Circulator coaxial type 200 to 1875MHz - UIYCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details