Dewetron, Inc. Data Logger DAQP-V-B

Description
The DAQP-V-B is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Voltage Input: ±10, ±100 mV, ±1, ±5, ±10, ±50 V Current input: Depending on shunt resistor Ranges and filter: Button or software selection Isolation: 1 kVRMS (with banana connector) Signal connection: Banana plugs The Dewetron DAQP-V-B is a banana plug type Isolated Voltage Amplifier Module for the Dewetron Acquisition System.
Description
The DAQP-V-B is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Voltage Input: ±10, ±100 mV, ±1, ±5, ±10, ±50 V Current input: Depending on shunt resistor Ranges and filter: Button or software selection Isolation: 1 kVRMS (with banana connector) Signal connection: Banana plugs The Dewetron DAQP-V-B is a banana plug type Isolated Voltage Amplifier Module for the Dewetron Acquisition System.

Suppliers

Company
Product
Description
Supplier Links
Data Logger DAQP-V-B
The DAQP-V-B is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Voltage Input: ±10, ±100 mV, ±1, ±5, ±10, ±50 V Current input: Depending on shunt resistor Ranges and filter: Button or software selection Isolation: 1 kVRMS (with banana connector) Signal connection: Banana plugs The Dewetron DAQP-V-B is a banana plug type Isolated Voltage Amplifier Module for the Dewetron Acquisition System.

The DAQP-V-B is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Voltage Input: ±10, ±100 mV, ±1, ±5, ±10, ±50 V
  • Current input: Depending on shunt resistor
  • Ranges and filter: Button or software selection
  • Isolation: 1 kVRMS (with banana connector)
  • Signal connection: Banana plugs

The Dewetron DAQP-V-B is a banana plug type Isolated Voltage Amplifier Module for the Dewetron Acquisition System.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DAQP-V-B
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details