Device Technologies, Inc. Trim-Fast: S Series PVC

Description
Trim-Fast™ S Series PVC Edge or Door Trim – A PVC gasket with a steel/aluminum substratefor durability and strength providing low cost and lower weight options over rubber. Key Benefits A better, cleaner and faster way to protect your critical equipment from wire and cable abrasion PVC offers greater flexibility for small corner radii Smaller profile 100’s of COTS (Commercial Off The Shelf) variations US made and USA content compliant Applications General commercial use indoors or outdoors to protect environments, equipment and people: Automotive Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating, golf carts, driver helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace Key Specifications Operating temperatures up to 212F (100C) RoHS compliant Packaging: Standard put ups include 100/250 foot (30/76 meter) boxesor customer specified lengths (profile dependent) Cutting: Diagonal cutters
Request a Quote
Description
Trim-Fast™ S Series PVC Edge or Door Trim – A PVC gasket with a steel/aluminum substratefor durability and strength providing low cost and lower weight options over rubber. Key Benefits A better, cleaner and faster way to protect your critical equipment from wire and cable abrasion PVC offers greater flexibility for small corner radii Smaller profile 100’s of COTS (Commercial Off The Shelf) variations US made and USA content compliant Applications General commercial use indoors or outdoors to protect environments, equipment and people: Automotive Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating, golf carts, driver helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace Key Specifications Operating temperatures up to 212F (100C) RoHS compliant Packaging: Standard put ups include 100/250 foot (30/76 meter) boxesor customer specified lengths (profile dependent) Cutting: Diagonal cutters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Southborough, MA, United States
Trim-Fast: S Series PVC
Trim-Fast: S Series PVC
Trim-Fast™ S Series PVC Edge or Door Trim – A PVC gasket with a steel/aluminum substratefor durability and strength providing low cost and lower weight options over rubber. Key Benefits A better, cleaner and faster way to protect your critical equipment from wire and cable abrasion PVC offers greater flexibility for small corner radii Smaller profile 100’s of COTS (Commercial Off The Shelf) variations US made and USA content compliant Applications General commercial use indoors or outdoors to protect environments, equipment and people: Automotive Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating, golf carts, driver helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace Key Specifications Operating temperatures up to 212F (100C) RoHS compliant Packaging: Standard put ups include 100/250 foot (30/76 meter) boxesor customer specified lengths (profile dependent) Cutting: Diagonal cutters

Trim-Fast™ S Series PVC Edge or Door Trim – A PVC gasket with a steel/aluminum substratefor durability and strength providing low cost and lower weight options over rubber.

Key Benefits

  • A better, cleaner and faster way to protect your critical equipment from wire and cable abrasion
  • PVC offers greater flexibility for small corner radii
  • Smaller profile
  • 100’s of COTS (Commercial Off The Shelf) variations
  • US made and USA content compliant

Applications

General commercial use indoors or outdoors to protect environments, equipment and people:

  • Automotive
  • Rail
  • Aerospace
  • Food Service (FDA White)
  • Telecommunication
  • Construction, Mining and Forestry
  • Boating, golf carts, driver helmets

Key Features

  • Flexible for fast easy application
  • Durable for indoor and outdoor use
  • Easy to remove and replace

Key Specifications

  • Operating temperatures up to 212F (100C)
  • RoHS compliant
  • Packaging: Standard put ups include 100/250 foot (30/76 meter) boxesor customer specified lengths (profile dependent)
  • Cutting: Diagonal cutters
Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Gaskets and Gasketing
Product Name Trim-Fast: S Series PVC
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Seal-Fast: D Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Trim-Fast: S Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details