Device Technologies, Inc. Trim-Fast: S Series EPDM

Description
Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical equipment Durable rubber withstands wide range of chemical exposure and UV aging 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Applications General commercial use indoors or outdoors to protect environments, equipment and people: Automotive Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating, golf carts, driver helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace. Key Specifications Operating temperatures -50F to 350F (-45C to 177C) Flammability of Interior Materials FMVSS 302 SAE J1885 – Interior Weatherometer SAE J1960 – Exterior Weatherometer SAE 200 M8BA 708 B13 21-6 for Low Temperature Flexibility RoHS compliant Packaging: Standard put ups include 100/250 foot (30/76 meter) boxesor customer specified lengths (profile dependent) Cutting: Diagonal cutters
Request a Quote
Description
Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical equipment Durable rubber withstands wide range of chemical exposure and UV aging 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Applications General commercial use indoors or outdoors to protect environments, equipment and people: Automotive Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating, golf carts, driver helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace. Key Specifications Operating temperatures -50F to 350F (-45C to 177C) Flammability of Interior Materials FMVSS 302 SAE J1885 – Interior Weatherometer SAE J1960 – Exterior Weatherometer SAE 200 M8BA 708 B13 21-6 for Low Temperature Flexibility RoHS compliant Packaging: Standard put ups include 100/250 foot (30/76 meter) boxesor customer specified lengths (profile dependent) Cutting: Diagonal cutters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Southborough, MA, United States
Trim-Fast: S Series EPDM
Trim-Fast: S Series EPDM
Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical equipment Durable rubber withstands wide range of chemical exposure and UV aging 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Applications General commercial use indoors or outdoors to protect environments, equipment and people: Automotive Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating, golf carts, driver helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace. Key Specifications Operating temperatures -50F to 350F (-45C to 177C) Flammability of Interior Materials FMVSS 302 SAE J1885 – Interior Weatherometer SAE J1960 – Exterior Weatherometer SAE 200 M8BA 708 B13 21-6 for Low Temperature Flexibility RoHS compliant Packaging: Standard put ups include 100/250 foot (30/76 meter) boxesor customer specified lengths (profile dependent) Cutting: Diagonal cutters

Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments.

Key Benefits

  • Fast easy application to protect your critical equipment
  • Durable rubber withstands wide range of chemical exposure and UV aging
  • 100’s of COTS (Commercial Off The Shelf) variations
  • US made and USA Content compliant

Applications

General commercial use indoors or outdoors to protect environments, equipment and people:

  • Automotive
  • Rail
  • Aerospace
  • Food Service (FDA White)
  • Telecommunication
  • Construction, Mining and Forestry
  • Boating, golf carts, driver helmets

Key Features

  • Flexible for fast easy application
  • Durable for indoor and outdoor use
  • Easy to remove and replace.
  • Key Specifications
  • Operating temperatures -50F to 350F (-45C to 177C)
  • Flammability of Interior Materials FMVSS 302
  • SAE J1885 – Interior Weatherometer
  • SAE J1960 – Exterior Weatherometer
  • SAE 200 M8BA 708 B13 21-6 for Low Temperature Flexibility
  • RoHS compliant
  • Packaging: Standard put ups include 100/250 foot (30/76 meter) boxesor customer specified lengths (profile dependent)
  • Cutting: Diagonal cutters
Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Gaskets and Gasketing
Product Name Trim-Fast: S Series EPDM
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Seal-Fast: D Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Trim-Fast: S Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Trim-Fast: S Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Seal-Fast: D Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details