Device Technologies, Inc. Seal-Fast: Plate-Seal

Description
Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental seal around the cable, hose or tubing Keeps out unwanted contaminants with elastomeric and flexible NBR rubber Protects wire, cables, and hoses from chafing and abrasion 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Applications Aircraft galley equipment Avionics Bulkhead Automotive Rail Telecommunications Marine Trailers and motor homes General industrial Seal-Fast Features Fast and easy to install – screws, rivets, adhesives (special order) Provides a clean, organized appearance UV and ozone resistant Excellent resistance to abrasion, compression set, flex cracking, impact, tear, and vibration Compatible with a wide range of cable diameters Key Specifications For holes and cutouts from 1” to 5” (25.4mm to127mm) For standard cable/hose bundles from 0.25” to 1.5” (6.4mm to 38.1mm) Resistant to solvents, fuels, and oils per MIL-R-3065D, MIL-R-6855 and MIL-R-2765 Continuous operating temperature: -50ºF to 320ºF (-45ºC to 160ºC) Intermittent operating temperature: -70ºF to 400ºF (-57ºC to 204ºC) Stock sizes plus trim rings can be customized to fit many applications. Customized materials, (incl. flame retardant rubber) shapes and attachment methods are also available
Request a Quote
Description
Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental seal around the cable, hose or tubing Keeps out unwanted contaminants with elastomeric and flexible NBR rubber Protects wire, cables, and hoses from chafing and abrasion 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Applications Aircraft galley equipment Avionics Bulkhead Automotive Rail Telecommunications Marine Trailers and motor homes General industrial Seal-Fast Features Fast and easy to install – screws, rivets, adhesives (special order) Provides a clean, organized appearance UV and ozone resistant Excellent resistance to abrasion, compression set, flex cracking, impact, tear, and vibration Compatible with a wide range of cable diameters Key Specifications For holes and cutouts from 1” to 5” (25.4mm to127mm) For standard cable/hose bundles from 0.25” to 1.5” (6.4mm to 38.1mm) Resistant to solvents, fuels, and oils per MIL-R-3065D, MIL-R-6855 and MIL-R-2765 Continuous operating temperature: -50ºF to 320ºF (-45ºC to 160ºC) Intermittent operating temperature: -70ºF to 400ºF (-57ºC to 204ºC) Stock sizes plus trim rings can be customized to fit many applications. Customized materials, (incl. flame retardant rubber) shapes and attachment methods are also available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Southborough, MA, United States
Seal-Fast: Plate-Seal
Seal-Fast: Plate-Seal
Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental seal around the cable, hose or tubing Keeps out unwanted contaminants with elastomeric and flexible NBR rubber Protects wire, cables, and hoses from chafing and abrasion 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Applications Aircraft galley equipment Avionics Bulkhead Automotive Rail Telecommunications Marine Trailers and motor homes General industrial Seal-Fast Features Fast and easy to install – screws, rivets, adhesives (special order) Provides a clean, organized appearance UV and ozone resistant Excellent resistance to abrasion, compression set, flex cracking, impact, tear, and vibration Compatible with a wide range of cable diameters Key Specifications For holes and cutouts from 1” to 5” (25.4mm to127mm) For standard cable/hose bundles from 0.25” to 1.5” (6.4mm to 38.1mm) Resistant to solvents, fuels, and oils per MIL-R-3065D, MIL-R-6855 and MIL-R-2765 Continuous operating temperature: -50ºF to 320ºF (-45ºC to 160ºC) Intermittent operating temperature: -70ºF to 400ºF (-57ºC to 204ºC) Stock sizes plus trim rings can be customized to fit many applications. Customized materials, (incl. flame retardant rubber) shapes and attachment methods are also available

Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants.

Key Benefits

  • Trim ring options in anodized aluminum or lightweight composite
  • The rubber grommet creates an environmental seal around the cable, hose or tubing
  • Keeps out unwanted contaminants with elastomeric and flexible NBR rubber
  • Protects wire, cables, and hoses from chafing and abrasion
  • 100’s of COTS (Commercial Off The Shelf) variations
  • US made and USA Content compliant

Applications

  • Aircraft galley equipment
  • Avionics
  • Bulkhead
  • Automotive
  • Rail
  • Telecommunications
  • Marine
  • Trailers and motor homes
  • General industrial
  • Seal-Fast Features
  • Fast and easy to install – screws, rivets, adhesives (special order)
  • Provides a clean, organized appearance
  • UV and ozone resistant
  • Excellent resistance to abrasion, compression set, flex cracking, impact, tear, and vibration
  • Compatible with a wide range of cable diameters

Key Specifications

  • For holes and cutouts from 1” to 5” (25.4mm to127mm)
  • For standard cable/hose bundles from 0.25” to 1.5” (6.4mm to 38.1mm)
  • Resistant to solvents, fuels, and oils per MIL-R-3065D, MIL-R-6855 and MIL-R-2765
  • Continuous operating temperature: -50ºF to 320ºF (-45ºC to 160ºC)
  • Intermittent operating temperature: -70ºF to 400ºF (-57ºC to 204ºC)
  • Stock sizes plus trim rings can be customized to fit many applications.
  • Customized materials, (incl. flame retardant rubber) shapes and attachment methods are also available
Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Gaskets and Gasketing
Product Name Seal-Fast: Plate-Seal
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Seal-Fast: D Series PVC/EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details