Devco Corporation Filter/Dryer 259304

Description
FILTER, 40U, PRESSURE 1 MPA MAX, TYPE FX-1. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, 40U, PRESSURE 1 MPA MAX, TYPE FX-1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 1083753 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
1083753
Filter/Dryer 1083753
FILTER, 40U, PRESSURE 1 MPA MAX, TYPE FX-1. FREE 2 YEAR RADWELL WARRANTY

FILTER, 40U, PRESSURE 1 MPA MAX, TYPE FX-1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 1083753
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
120mm Plastic Fan Filter Assembly with 45PPI Media - 09450-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
Fan Filters - 2675261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 4.65 inch (118 mm)
View Details