Deublin Co. Single Passage 1/2” NPT Rotating Union AP12-011-214

Description
design Self-supported rotating union Double row ball bearing; lubricated for life Vent holes Steel housing nickel-plated Stainless steel end cap and rotor All parts in media contact are stainless steel and corrosion resistant Designed for high pressure and high speed Seal combination: Tungsten Carbide/Tungsten Carbide
Description
design Self-supported rotating union Double row ball bearing; lubricated for life Vent holes Steel housing nickel-plated Stainless steel end cap and rotor All parts in media contact are stainless steel and corrosion resistant Designed for high pressure and high speed Seal combination: Tungsten Carbide/Tungsten Carbide

Suppliers

Company
Product
Description
Supplier Links
Single Passage 1/2” NPT Rotating Union - AP12-011-214 - Deublin Co.
Waukegan, IL, United States
Single Passage 1/2” NPT Rotating Union
AP12-011-214
Single Passage 1/2” NPT Rotating Union AP12-011-214
design Self-supported rotating union Double row ball bearing; lubricated for life Vent holes Steel housing nickel-plated Stainless steel end cap and rotor All parts in media contact are stainless steel and corrosion resistant Designed for high pressure and high speed Seal combination: Tungsten Carbide/Tungsten Carbide
  • design
  • Self-supported rotating union
  • Double row ball bearing; lubricated for life
  • Vent holes
  • Steel housing nickel-plated
  • Stainless steel end cap and rotor
  • All parts in media contact are stainless steel and corrosion resistant
  • Designed for high pressure and high speed
  • Seal combination: Tungsten Carbide/Tungsten Carbide
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number AP12-011-214
Product Name Single Passage 1/2” NPT Rotating Union
Number of Ports 1
Media / Application Hydraulic Fluid; Water
Port Size G1/2"
Connection Male BSP
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Rotary Swivels -  - United Equipment Accessories, Inc.
United Equipment Accessories, Inc.
Specs
Number of Ports 2; 6; 12 or Less Ports
Media / Application Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
Features Slip Ring
View Details
Rotating Union, 12 Path, SAE, 12 Circuit - 32-1224-12-ES12A - Vektek, LLC
Specs
Number of Ports 12
Media / Application Hydraulic Fluid
Connection SAE
View Details
SUL Single Flow Passage Rotary Union - SUL-5610 - Scott Rotary Seals
Specs
Number of Ports 1
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1"
View Details