Deublin Co. Single Passage 3/8” PT Pop-Off Rotating Union 1129-036-301

Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1129 Series Graph: Pressure vs Speed"
Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1129 Series Graph: Pressure vs Speed"

Suppliers

Company
Product
Description
Supplier Links
Single Passage 3/8” PT Pop-Off Rotating Union - 1129-036-301 - Deublin Co.
Waukegan, IL, United States
Single Passage 3/8” PT Pop-Off Rotating Union
1129-036-301
Single Passage 3/8” PT Pop-Off Rotating Union 1129-036-301
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1129 Series Graph: Pressure vs Speed"
  • Single passage for coolant or MQL
  • Patented "pop-off" technology allows unlimited dry running without media pressure
  • Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position
  • Full-flow design has no obstructions to trap chips or debris
  • Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions
  • Anodized aluminum housing resists corrosion
  • Reference "1129 Series Graph: Pressure vs Speed"
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1129-036-301
Product Name Single Passage 3/8” PT Pop-Off Rotating Union
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 3/8"; M16 x 1.5
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Union, 8 Path, MM - 32-8248-01 - Vektek, LLC
Specs
Number of Ports 8
Media / Application Hydraulic Fluid
Port Direction Straight
View Details
Pneumatic Rotary Union with 100 rpm Rotating Speed - LP020-03A - JINPAT Electronics
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Oil; Gas; Liquid
Port Size 3/8"
View Details
HPS Series 8 Passage Rotary Union - HPS-4380 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
View Details