DSTI - Dynamic Sealing Technologies, Inc. HPS Series 8 Passage Rotary Union HPS-4380

Description
The 8 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet
Description
The 8 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPS Series 8 Passage Rotary Union - HPS-4380 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
HPS Series 8 Passage Rotary Union
HPS-4380
HPS Series 8 Passage Rotary Union HPS-4380
The 8 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

The 8 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number HPS-4380
Product Name HPS Series 8 Passage Rotary Union
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
Connection UNF & NPS
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

SCS Series Single Passage Rotary Union - SCS-613010 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3.834"
View Details
Air Rotary Union - QCN0201-07P-02EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Measuring Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Single Passage 3/8
Specs
Number of Ports 1
Media / Application Water; Chemical; Water, Water Glycol
Port Size 3/8"
View Details