Advanced Antivibration Components - AAC Coupling - Neo-Flex Short (Metric) V50PSRM0606

Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION
Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

Suppliers

Company
Product
Description
Supplier Links
Coupling - Neo-Flex Short (Metric) - V50PSRM0606 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Neo-Flex Short (Metric)
V50PSRM0606
Coupling - Neo-Flex Short (Metric) V50PSRM0606
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

HUBS: 303 Stainless Steel

CENTER: Molded Neoprene, Durometer 73

• MOLDED NEOPRENE CENTER
• SHAFT-TO SHAFT INSULATION
• FAIRLOC® AND PIN TYPE HUBS
• TORSIONAL VIBRATION ISOLATION

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V50PSRM0606
Product Name Coupling - Neo-Flex Short (Metric)
Coupling Type Flexible Link
Rated Torque 11.24 In-lbs (12.96 kg-cm)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details