Advanced Antivibration Components - AAC Anti Vibration Silicone Gel Sheet - 4000 Series V30Z62MCH400030

Description
PAD: Soft Sheet-Type Gel, Gray TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
Description
PAD: Soft Sheet-Type Gel, Gray TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Silicone Gel Sheet - 4000 Series - V30Z62MCH400030 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Silicone Gel Sheet - 4000 Series
V30Z62MCH400030
Anti Vibration Silicone Gel Sheet - 4000 Series V30Z62MCH400030
PAD: Soft Sheet-Type Gel, Gray TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)

PAD: Soft Sheet-Type Gel, Gray

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)Δ

APPLICATION:

  • COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.)
  • POWER TRANSISTORS, POWER SUPPLY EQUIPMENT
  • ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT

FEATURES:

  • Control & dissipation of heat in electronic components
  • Very soft sheet-type silicone gel
  • Good electrical insulators & flame retardant.
  • UL-94 V-0 approved
  • Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V30Z62MCH400030
Product Name Anti Vibration Silicone Gel Sheet - 4000 Series
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP306S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - P6100-Isolation-Curbs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details