Advanced Antivibration Components - AAC Anti Vibration Silicone Gel Sheet - 4000 Series V30Z62MCH400010

Description
PAD: Soft Sheet-Type Gel, Gray TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
Description
PAD: Soft Sheet-Type Gel, Gray TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Silicone Gel Sheet - 4000 Series - V30Z62MCH400010 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Silicone Gel Sheet - 4000 Series
V30Z62MCH400010
Anti Vibration Silicone Gel Sheet - 4000 Series V30Z62MCH400010
PAD: Soft Sheet-Type Gel, Gray TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)

PAD: Soft Sheet-Type Gel, Gray

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)Δ

APPLICATION:

  • COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.)
  • POWER TRANSISTORS, POWER SUPPLY EQUIPMENT
  • ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT

FEATURES:

  • Control & dissipation of heat in electronic components
  • Very soft sheet-type silicone gel
  • Good electrical insulators & flame retardant.
  • UL-94 V-0 approved
  • Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V30Z62MCH400010
Product Name Anti Vibration Silicone Gel Sheet - 4000 Series
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263918 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 114.48 lbs (51.92 kg)
View Details
High Value Series Socket Style - Steel w/Nickel Finish - HVP308B3 - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Threaded Leveling Mounts - 32632 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-322A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.60 lbs (2.99 kg)
View Details