Advanced Antivibration Components - AAC Anti Vibration Silicone Gel Sheet - 1002 Series V30Z62MCH100205

Description
PAD: Soft Sheet-Type Gel, White TEMPERATURE RANGE: -40°C to +150°C (-40°F to +302°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
Description
PAD: Soft Sheet-Type Gel, White TEMPERATURE RANGE: -40°C to +150°C (-40°F to +302°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Silicone Gel Sheet - 1002 Series - V30Z62MCH100205 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Silicone Gel Sheet - 1002 Series
V30Z62MCH100205
Anti Vibration Silicone Gel Sheet - 1002 Series V30Z62MCH100205
PAD: Soft Sheet-Type Gel, White TEMPERATURE RANGE: -40°C to +150°C (-40°F to +302°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)

PAD: Soft Sheet-Type Gel, White

TEMPERATURE RANGE: -40°C to +150°C (-40°F to +302°F)Δ

APPLICATION:

  • COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.)
  • POWER TRANSISTORS, POWER SUPPLY EQUIPMENT
  • ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT

FEATURES:

  • Control & dissipation of heat in electronic components
  • Very soft sheet-type silicone gel
  • Good electrical insulators & flame retardant.
  • UL-94 V-0 approved
  • Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V30Z62MCH100205
Product Name Anti Vibration Silicone Gel Sheet - 1002 Series
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Stud Mount Leveling Feet - VE-701 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
Ceiling Mounted Vibration Hanger - Seismic-Clevis-Bracket - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details