Advanced Antivibration Components - AAC Rubber Feet (Metric) V12Z58MUK100908

Description
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES
Description
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V12Z58MUK100908 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V12Z58MUK100908
Rubber Feet (Metric) V12Z58MUK100908
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

ISOLATOR: (60 ±5 Durometer) Rubber

WASHER: Steel, Zinc Plated

APPLICATIONS:

• ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
• ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z58MUK100908
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.31 inch (8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Socket Style - Steel - P306B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details