Advanced Antivibration Components - AAC Rubber Feet (Metric) V12Z58MK301604W

Description
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
Description
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V12Z58MK301604W - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V12Z58MK301604W
Rubber Feet (Metric) V12Z58MK301604W
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

ISOLATOR: Rubber

WASHER: Stainless Steel

APPLICATIONS:

• MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z58MK301604W
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.63 inch (16.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP313S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - Seismic-Cable - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details