ISOLATOR: Rubber
WASHER: Stainless Steel
APPLICATIONS:
• MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z58MK221404 |
| Product Name | Rubber Feet (Metric) |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Thickness | 0.55 inch (14.00 mm) |