Vlier Original Series Socket Style w/Elastomer Pad - Steel EPM16B

Description
Vlier’s original series socket style leveling devices in steel feature an elastomer pad that provides a .125 inch neoprene elastomer bonded to the bottom of the base for non-skid support. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s original series socket style leveling devices in steel feature an elastomer pad that provides a .125 inch neoprene elastomer bonded to the bottom of the base for non-skid support. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Socket Style w/Elastomer Pad - Steel - EPM16B - Vlier
Hopkinton, MA, USA
Original Series Socket Style w/Elastomer Pad - Steel
EPM16B
Original Series Socket Style w/Elastomer Pad - Steel EPM16B
Vlier’s original series socket style leveling devices in steel feature an elastomer pad that provides a .125 inch neoprene elastomer bonded to the bottom of the base for non-skid support. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline

Vlier’s original series socket style leveling devices in steel feature an elastomer pad that provides a .125 inch neoprene elastomer bonded to the bottom of the base for non-skid support. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number EPM16B
Product Name Original Series Socket Style w/Elastomer Pad - Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Metal Swivel Base Stud Mount Leveling Foot - HVTLE-40SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTLE-30N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM16B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P302 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details