Advanced Antivibration Components - AAC Rubber Feet (Metric) V12Z58MK201203

Description
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
Description
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V12Z58MK201203 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V12Z58MK201203
Rubber Feet (Metric) V12Z58MK201203
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

ISOLATOR: Rubber

WASHER: Stainless Steel

APPLICATIONS:

• MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z58MK201203
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.47 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Stainless Steel - SSNP309S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - DE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details