Advanced Antivibration Components - AAC Base Vibration Mount - Bell Shaped (Metric) V12Z56M119C2445

Description
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)
Description
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Bell Shaped (Metric) - V12Z56M119C2445 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Bell Shaped (Metric)
V12Z56M119C2445
Base Vibration Mount - Bell Shaped (Metric) V12Z56M119C2445
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)

HOUSING: Steel, Zinc Plated

ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound

FOR LOADS UP TO: 1235 kgf (2723 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z56M119C2445
Product Name Base Vibration Mount - Bell Shaped (Metric)
Application Vibration Isolation
Type Bell Shape Mount
Features Anchoring Holes
Load Capacity 1486.17 lbs (674.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTL-3 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Spring Floor Mounted Seismic Isolator - AEQM-(R)-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details