Advanced Antivibration Components - AAC Base Vibration Mount - Bell Shaped (Metric) V12Z56M048C0845

Description
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)
Description
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Bell Shaped (Metric) - V12Z56M048C0845 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Bell Shaped (Metric)
V12Z56M048C0845
Base Vibration Mount - Bell Shaped (Metric) V12Z56M048C0845
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)

HOUSING: Steel, Zinc Plated

ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound

FOR LOADS UP TO: 1235 kgf (2723 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z56M048C0845
Product Name Base Vibration Mount - Bell Shaped (Metric)
Application Vibration Isolation
Type Bell Shape Mount
Features Anchoring Holes
Load Capacity 216.09 lbs (98.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712637 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 1752.23 lbs (794.66 kg)
Thickness 2.17 inch (55.00 mm)
View Details
Original Series Stud Style w/Elastomer Pad - Stainless Steel - ESSP300S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 9.00 lbs (4.08 kg)
Thickness 0.63 inch (16.00 mm)
View Details