Advanced Antivibration Components - AAC Base Vibration Mount - Bell Shaped (Metric) V12Z55M092M1660

Description
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)
Description
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Bell Shaped (Metric) - V12Z55M092M1660 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Bell Shaped (Metric)
V12Z55M092M1660
Base Vibration Mount - Bell Shaped (Metric) V12Z55M092M1660
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)

HOUSING WITH WELDED NUT: Steel, Zinc Plated

ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound

FOR LOADS UP TO: 887 kgf (1956 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z55M092M1660
Product Name Base Vibration Mount - Bell Shaped (Metric)
Application Vibration Isolation
Type Bell Shape Mount
Features Anchoring Holes
Load Capacity 771.75 lbs (350.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-35SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Vibration Isolator - WFR-&-WFB-Wide-Flange-Structural-Steel-Rails-&-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details