Advanced Antivibration Components - AAC Foot Mount (Metric) V12Z39M050032

Description
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base
Description
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base

Suppliers

Company
Product
Description
Supplier Links
Foot Mount (Metric) - V12Z39M050032 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount (Metric)
V12Z39M050032
Foot Mount (Metric) V12Z39M050032
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base

SCREW: Steel, Zinc Plated

ISOLATOR: PVC Black

FOR LOADS UP TO: 153 kgf (337 lb.)

FEATURES:

• Stud is fixed to the base
• Antislip Base

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z39M050032
Product Name Foot Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 337.37 lbs (153.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Stud Mount Leveling Feet - VE-707 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
Vibration Isolation Pad Mount - Elastogrip-1/2
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details