Advanced Antivibration Components - AAC Foot Mount (Metric) V12Z39M040042

Description
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base
Description
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base

Suppliers

Company
Product
Description
Supplier Links
Foot Mount (Metric) - V12Z39M040042 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount (Metric)
V12Z39M040042
Foot Mount (Metric) V12Z39M040042
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base

SCREW: Steel, Zinc Plated

ISOLATOR: PVC Black

FOR LOADS UP TO: 153 kgf (337 lb.)

FEATURES:

• Stud is fixed to the base
• Antislip Base

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z39M040042
Product Name Foot Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 224.91 lbs (102.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVPE310B3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - Perimeter-Board - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details