Advanced Antivibration Components - AAC Foot Mount - 100 mm Base (Metric) V12Z37M10017016C

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1428 kgf (3148 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1428 kgf (3148 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 100 mm Base (Metric) - V12Z37M10017016C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 100 mm Base (Metric)
V12Z37M10017016C
Foot Mount - 100 mm Base (Metric) V12Z37M10017016C
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1428 kgf (3148 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 1428 kgf (3148 lb.)

FEATURES:

• Base not assembled with spindle
• Base can be attached to a surface
• Approx. 15° lateral adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z37M10017016C
Product Name Foot Mount - 100 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 3148.74 lbs (1428.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Socket Style – Stainless Steel - SSPM12B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - URC-Standard-Universal-Restraint-Clips - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details