SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball
ISOLATOR: Polyamide, Fiberglass Reinforced
FOR LOADS UP TO: 1428 kgf (3148 lb.)
FEATURES:
• Base not assembled with spindle
• Base can be attached to a surface
• Approx. 15° lateral adjustment
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z37M10016312P |
| Product Name | Foot Mount - 100 mm Base (Metric) |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Threaded Stud |
| Load Capacity | 3148.74 lbs (1428.00 kg) |