Vlier High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish HVEPM12B

Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure leveling with a large diameter base support and are available in a steel design with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure leveling with a large diameter base support and are available in a steel design with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM12B - Vlier
Hopkinton, MA, USA
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish
HVEPM12B
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish HVEPM12B
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure leveling with a large diameter base support and are available in a steel design with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline

Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure leveling with a large diameter base support and are available in a steel design with gold chromate finish.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Non-skid elastomer pad protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVEPM12B
Product Name High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Socket Style w/Delrin® Base - Steel - NP310B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Socket Mount Leveling Feet - HVLE-3SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Stainless Steel; Swivel Heads
View Details
Original Series Stud Style - Steel Base/Steel Stud - FP310S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter - HVTL-25SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details