Advanced Antivibration Components - AAC Foot Mount - 80 mm Base (Metric) V12Z37M08017016C

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1224 kgf (2698 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1224 kgf (2698 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 80 mm Base (Metric) - V12Z37M08017016C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 80 mm Base (Metric)
V12Z37M08017016C
Foot Mount - 80 mm Base (Metric) V12Z37M08017016C
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1224 kgf (2698 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 1224 kgf (2698 lb.)

FEATURES:

• Base not assembled with spindle
• Base can be attached to a surface
• Approx. 15° lateral adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z37M08017016C
Product Name Foot Mount - 80 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 2698.92 lbs (1224.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Socket Mount Leveling Feet - HVL-6SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - WAB-Wall-Angle-Bracket - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details